Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.60
Current Rating | 18mA, 18mA |
---|---|
Product Range | - |
Contact Configuration | SPST-NO |
No. of Analog Inputs | 1 |
No. of Digital Outputs | 1 |
No. of Outputs | 1 |
Output Current Max | 50mA |
Output Current Min | 1mA |
Signal Input Type | 3 to 32VDC |
PLC Expansion Module, 1 Digital High Speed Input, 32 VDC, G5 Series | Grayhill 70-IDC5B | RS Americas |
Dc Input, Standard, 32Vdc, Normally Open |Grayhill 70-IDC5B | Newark Electronics |
Module, DC Input | RS |
Relay SSR 18mA 32V DC-IN 0.05A 50V DC-OUT 5-Pin | Avnet America |
I/O Modules ASM,DC INPUT MODULE | Sager |
Where can I find additional details, specifications and documents for a 70-IDC5B?
Additional datasheets, footprints and schematics for 70-IDC5B are listed on our Part Details page. You can also find images and similar parts to 70-IDC5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-IDC5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-IDC5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-IDC5B fall under?
The 70-IDC5B is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70-IDC5B when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-IDC5B you can contact the distributor directly for product support, shipping queries etc.
Is the 70-IDC5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-IDC5B have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 70-IDC5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-IDC5B often in real-time on the comparison pages.
What if I can't find stock of 70-IDC5B?
You can fill out our help required form which you can use to request a quote for 70-IDC5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.