Status: | Unknown |
---|---|
Series: | 9296 Series |
RoHS: | Compliant |
Product Range | 9296 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Surface Mount |
For Use With | Discrete Wire Components |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | 8A |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Fye Industrial - Falcon/T&r Rohs Compliant: Yes |Kyocera Avx 709296001112006 | Newark Electronics |
1 Position Vertical Top Entry Connector | Future Electronics |
Contact SKT Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 70-9296-001-112-006.?
Additional datasheets, footprints and schematics for 70-9296-001-112-006. are listed on our Part Details page. You can also find images and similar parts to 70-9296-001-112-006. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-9296-001-112-006. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-9296-001-112-006. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-9296-001-112-006. fall under?
The 70-9296-001-112-006. is listed under Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 70-9296-001-112-006. when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-9296-001-112-006. you can contact the distributor directly for product support, shipping queries etc.
Is the 70-9296-001-112-006. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70-9296-001-112-006. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 70-9296-001-112-006..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-9296-001-112-006. often in real-time on the comparison pages.
What if I can't find stock of 70-9296-001-112-006.?
You can fill out our help required form which you can use to request a quote for 70-9296-001-112-006. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.