Status: | Unknown |
---|---|
Series: | Poke Home 70-9296 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.22
|
No stock
|
Buy Now | |
TTI Europe
from US$0.17
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
14,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
7,499
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,991
in stock
|
Buy Now | |
element14
from US$0.20
|
2,330
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,330
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
1,750
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Poke Home 70-9296 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Surface Mount |
For Use With | Poke Home 70-9296 Series WTB Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 20A |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
SOLID STATE LIGHTING | TTI Europe |
70-9296 Series 1 Pos 12-20 AWG Wire-to-Board 4 mm Poke Home Contact (Lighting) | Future Electronics |
Connector: plug-in | Transfer Multisort Elektronik |
Contact SKT Solder ST SMD T/R | Avnet America |
Contact, Poke Home, Wtb | Newark Electronics |
CONTACT, POKE HOME, WTB | element14 |
Terminals SINGLE POKE HOME 1P 4mm CONTACT | Rapid Electronics |
01P POKE HOME CONTACT AWG12-20 | Rutronik |
Where can I find additional details, specifications and documents for a 70 9296 001 004 006?
Additional datasheets, footprints and schematics for 70 9296 001 004 006 are listed on our Part Details page. You can also find images and similar parts to 70 9296 001 004 006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70 9296 001 004 006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70 9296 001 004 006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70 9296 001 004 006 fall under?
The 70 9296 001 004 006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 70 9296 001 004 006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70 9296 001 004 006 you can contact the distributor directly for product support, shipping queries etc.
Is the 70 9296 001 004 006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70 9296 001 004 006 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Avnet America and Chip One Stop have stock available or on a lead time for 70 9296 001 004 006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70 9296 001 004 006 often in real-time on the comparison pages.
What if I can't find stock of 70 9296 001 004 006?
You can fill out our help required form which you can use to request a quote for 70 9296 001 004 006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.