Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Shape | Square |
---|---|
Switch Lens Colour | White |
Product Range | - |
For Use With | EAO 70 Series Pushbutton Switches |
Lens Height | 15.4mm |
Lens Width | 15.4mm |
Lens white 15,4x15,4 plastic translucent | RS |
Lens, Square, White | Newark Electronics |
Lens, Plastic, Square, 15.5x15.5mm, Flat, Illuminative, Translucent, White | EAO 70-921.9 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators SWTCH ELMT 1N.O1N.C CONTACTS | Sager |
Druckhaube weiss 15.4x15.4 Ks translucent | Boersig |
Where can I find additional details, specifications and documents for a 70-921.9?
Additional datasheets, footprints and schematics for 70-921.9 are listed on our Part Details page. You can also find images and similar parts to 70-921.9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-921.9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-921.9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-921.9 fall under?
The 70-921.9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 70-921.9 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-921.9 you can contact the distributor directly for product support, shipping queries etc.
Is the 70-921.9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-921.9 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 70-921.9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-921.9 often in real-time on the comparison pages.
What if I can't find stock of 70-921.9?
You can fill out our help required form which you can use to request a quote for 70-921.9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.