Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Square |
---|---|
Switch Lens Colour | Green |
For Use With | Pushbutton Switches |
Lens Height | 15.4mm |
Lens Width | 15.4mm |
RoHS Compliant | Yes |
Lens, Square, Green, Pushbutton Switch | Newark Electronics |
Lens, Plastic, Square, 15.5x15.5mm, Flat, Illuminative, Translucent, Green | EAO 70-921.5 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators CAP-17.4X17.4MM0 LED GRY | Sager |
Druckhaube grĂ¼n 15.4x15.4 Ks translucent | Boersig |
Where can I find additional details, specifications and documents for a 70-921.5?
Additional datasheets, footprints and schematics for 70-921.5 are listed on our Part Details page. You can also find images and similar parts to 70-921.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-921.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-921.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-921.5 fall under?
The 70-921.5 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 70-921.5 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-921.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 70-921.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70-921.5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Boersig have stock available or on a lead time for 70-921.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-921.5 often in real-time on the comparison pages.
What if I can't find stock of 70-921.5?
You can fill out our help required form which you can use to request a quote for 70-921.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.