70 9159 001 402 006 Part Information
Details for 70 9159 001 402 006 by AVX Corporation
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.1110 |
500 | 0.0935 |
1000 | 0.0765 |
2500 | 0.0734 |
5000 | 0.0702 |
10000 | 0.0617 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Coplanar 70-9159 Series |
Contact Gender | Socket |
Contact Termination Type | Surface Mount |
For Use With | Coplanar 70-9159 Series Board to Board Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 5A |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 70 9159 001 402 006?
Additional datasheets, footprints and schematics for 70 9159 001 402 006 are listed in our Part Details tab. You can also find the 70 9159 001 402 006 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70 9159 001 402 006 in the Pricing & Inventory tab next to part details. You can view 70 9159 001 402 006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70 9159 001 402 006 fall under?
The 70 9159 001 402 006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 70 9159 001 402 006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70 9159 001 402 006 you can contact the distributor directly for product support, shipping queries etc.
Is the 70 9159 001 402 006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 70 9159 001 402 006 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 70 9159 001 402 006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70 9159 001 402 006 often in real-time on the comparison pages.
What if I can't find stock of 70 9159 001 402 006?
You can fill out our help required form which you can use to request a quote for 70 9159 001 402 006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.