70-4004539 Cabinet Racks by Unknown

CASEFRAME 6UX42HPX400MM STEEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Rack U Height 6U
Enclosure Material Aluminium Steel
Cabinet Style Desktop
External Height - Metric -
External Width - Metric 213.36mm
External Depth - Metric 400mm
External Height - Imperial -
External Width - Imperial 8.4"
External Depth - Imperial 15.748"
Product Range -
SVHC No SVHC (15-Jan-2019)
Body Colour Grey


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70-4004539?

Additional datasheets, footprints and schematics for 70-4004539 are listed on our Part Details page. You can also find images and similar parts to 70-4004539 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70-4004539 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-4004539 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70-4004539 fall under?

The 70-4004539 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 70-4004539 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70-4004539 you can contact the distributor directly for product support, shipping queries etc.

Is the 70-4004539 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 70-4004539 have stock available?

There is no stock from authorised distributors for 70-4004539.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70-4004539 often in real-time on the comparison pages.

What if I can't find stock of 70-4004539?

You can fill out our help required form which you can use to request a quote for 70-4004539 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay