Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.34
|
1,103
in stock
|
Buy Now | |
Conrad
from US$28.89
|
450
in stock
|
Buy Now | |
Rapid Electronics
from US$32.76
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.86
|
40
in stock
|
Buy Now | |
element14
from US$36.07
|
7
in stock
|
Buy Now | |
Farnell
from US$37.20
|
7
in stock
|
Buy Now | |
Schukat Electronic
from US$24.06
|
6
in stock
|
Buy Now | |
Distrelec
from US$35.91
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$36.42
|
-
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 160mm |
Cut Type | Diagonal |
Cutting Capacity Max | 4mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Copper Wire Cutting Capacity | 2.8mm |
Handle Type | Plastic |
Hard Wire Cutting Capacity | 2mm |
Length | 160mm |
Length Imperial | 6-1/4" |
Soft Iron Cutting Capacity | 4mm |
Weight | 210g |
VDE side cutter,160mm L | RS |
With extended cutting the indispensable side-cutter for versatile use. High-quality material and precise finish for a long shelf life. Precision cutting for soft and hard wire. Clean cut with thin copper wire, even at the cutting tips. Cutting edges additionally induction hardened, cutting edge hardness approx. 62 HRC Slim head shape for use in work areas difficult to access. Vanadium electric steel, forged, oil-hardened multi-levelThis text is machine translated. | Conrad |
Knipex 70 06 160 Diagonal Cutters VDE 160mm | Rapid Electronics |
Pliers | Transfer Multisort Elektronik |
CUTTER, SIDE | element14 |
Diagonal Cutter, 160mm, VDE | Schukat Electronic |
Knipex Diagonal Cutting Pliers VDE 160mm Diagonal | Distrelec |
Cutter, Diagonal, 2.8Mm, 166Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 70 06 160?
Additional datasheets, footprints and schematics for 70 06 160 are listed on our Part Details page. You can also find images and similar parts to 70 06 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70 06 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70 06 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70 06 160 fall under?
The 70 06 160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 70 06 160 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70 06 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 70 06 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70 06 160 have stock available?
Authorised distributors including RS, Conrad, Rapid Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 70 06 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70 06 160 often in real-time on the comparison pages.
What if I can't find stock of 70 06 160?
You can fill out our help required form which you can use to request a quote for 70 06 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.