Distributor | Stock | ||
---|---|---|---|
![]() |
element14 |
-
|
Buy Now |
Transducer Function | - |
---|---|
Thermostat Type | - |
Thermostat Set Point | - |
Contact Rating | - |
Contact Operation | - |
Load Type | - |
Thermostat Mounting | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 61.6mm |
External Length / Height | 90mm |
For Use With | Setup Program PC Interface |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Output Voltage Max | 250V |
Supply Voltage | 24VDC |
Supply Voltage Max | 24VDC |
Supply Voltage Min | 12VDC |
THERMOSTAT, ECOTRON T | element14 |
Where can I find additional details, specifications and documents for a 70/00438734?
Additional datasheets, footprints and schematics for 70/00438734 are listed on our Part Details page. You can also find images and similar parts to 70/00438734 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70/00438734 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70/00438734 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70/00438734 fall under?
The 70/00438734 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 70/00438734 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70/00438734 you can contact the distributor directly for product support, shipping queries etc.
Is the 70/00438734 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70/00438734 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 70/00438734.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70/00438734 often in real-time on the comparison pages.
What if I can't find stock of 70/00438734?
You can fill out our help required form which you can use to request a quote for 70/00438734 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.