Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.38
|
No stock
|
Buy Now |
Accessory Type | Temperature Indicating Strip |
---|---|
For Use With | Thermindex A296 Series Temperature Monitors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 13mm |
External Width | 45mm |
No. of Sensing Areas | 7 |
Percentage Accuracy + | 0.03% |
Percentage Accuracy - | 0.03% |
Response Time | 1s |
Temperature Max | 30°C |
Temperature Min | 0°C |
Temperature Sensing Point 1 | 0°C |
Temperature Sensing Point 2 | 5°C |
Temperature Sensing Point 3 | 10°C |
Temperature Sensing Point 4 | 15°C |
Temperature Sensing Point 5 | 20°C |
Temperature Sensing Point 6 | 25°C |
Temperature Sensing Point 7 | 30°C |
TEMPERATURE INDICATOR, 0°C/30°C | Farnell |
Where can I find additional details, specifications and documents for a 7 LEVEL 2?
Additional datasheets, footprints and schematics for 7 LEVEL 2 are listed on our Part Details page. You can also find images and similar parts to 7 LEVEL 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7 LEVEL 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7 LEVEL 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7 LEVEL 2 fall under?
The 7 LEVEL 2 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7 LEVEL 2 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7 LEVEL 2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7 LEVEL 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7 LEVEL 2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 7 LEVEL 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7 LEVEL 2 often in real-time on the comparison pages.
What if I can't find stock of 7 LEVEL 2?
You can fill out our help required form which you can use to request a quote for 7 LEVEL 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.