Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | - |
Connector Body Material | - |
Voltage Rating VAC | 1kV |
Product Range | - |
Conn Outlets F 3 POS ST Panel Mount 3 Terminal 1 Port | Avnet America |
Connector, Convenience 15A,1K vrms, outlet with metal cap and chain | Amphenol Industrial 7-8648-5 | RS Americas |
Where can I find additional details, specifications and documents for a 7-8648-5?
Additional datasheets, footprints and schematics for 7-8648-5 are listed on our Part Details page. You can also find images and similar parts to 7-8648-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-8648-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-8648-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-8648-5 fall under?
The 7-8648-5 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 7-8648-5 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-8648-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-8648-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-8648-5 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 7-8648-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-8648-5 often in real-time on the comparison pages.
What if I can't find stock of 7-8648-5?
You can fill out our help required form which you can use to request a quote for 7-8648-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.