Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Housing Material | Polycarbonate GF |
---|---|
UL Flammability Rating | UL 94V-1 |
Mounting Location | Front |
For Use With | Type C Connector |
実装方法 | Box |
Packaging Quantity | 50 |
Packaging Method | Box |
Guide Brackets Style | Style II |
Backplane Guide Hardware Type | Brackets |
Guide Part Rohs Compliant: Yes |Amp Te Connectivity 7-826199-0 | Newark Electronics |
Connector Accessories Guide Bracket Black | Avnet America |
Where can I find additional details, specifications and documents for a 7-826199-0?
Additional datasheets, footprints and schematics for 7-826199-0 are listed on our Part Details page. You can also find images and similar parts to 7-826199-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-826199-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-826199-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-826199-0 fall under?
The 7-826199-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 7-826199-0 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-826199-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-826199-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-826199-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 7-826199-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-826199-0 often in real-time on the comparison pages.
What if I can't find stock of 7-826199-0?
You can fill out our help required form which you can use to request a quote for 7-826199-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.