Ferrule Type | Crimp |
---|---|
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Ferrule |
Shell Size | 3, 2, 4 |
Shielded | Yes |
Cable Accessories Ferrule Crimp Brass Tin Over Copper | Avnet America |
SHLDING FERRULE, PLTD, BULK PKG, D-Sub Backshells and Clamps | TE Connectivity 7-745129-8 | RS Americas |
D SUB FERRULE, 9.5MM, BRASS, CRIMP | Farnell |
Shlding Ferrule,pltd,bulk Pkg |Amp Te Connectivity 7-745129-8 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series D Sub Connectors |
---|---|
Connector Body Material | Brass Body |
Cable Diameter Max | 9.5mm |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7-745129-8?
Additional datasheets, footprints and schematics for 7-745129-8 are listed on our Part Details page. You can also find images and similar parts to 7-745129-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-745129-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-745129-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-745129-8 fall under?
The 7-745129-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 7-745129-8 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-745129-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-745129-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-745129-8 have stock available?
Authorised distributors including Avnet America, RS Americas, Boersig, Farnell and Newark Electronics have stock available or on a lead time for 7-745129-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-745129-8 often in real-time on the comparison pages.
What if I can't find stock of 7-745129-8?
You can fill out our help required form which you can use to request a quote for 7-745129-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.