Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
6,554
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
6,514
in stock
|
Buy Now | |
Distrelec
from US$2.07
|
6,514
in stock
|
Buy Now | |
Farnell
from US$2.07
|
5,240
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
-
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$2.07
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Crimp |
---|---|
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Ferrule |
Shell Size | 3, 2, 4 |
Shielded | Yes |
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics |
TE Connectivity - AMP Backshells & ClampsSHLDING FERRULEPLTD | Distrelec |
FERRULE, D SUB CONNECTOR | Farnell |
AMPLIMITE HDP-20 d-sub ferrule, Ø 9.49m | RS |
Terminal, Ferrule, 7.47Mm, Crimp | Newark Electronics |
D-Sub Shielded Clamp Ferrule Brass Tin Finish Crimp Cable Accessory | Future Electronics |
Cable Accessories Ferrule Crimp Brass Tin Over Copper | Avnet America |
AMPLIMITE HDP-20 d-sub ferrule, 9.49mm | TE Connectivity 7-745129-2 | RS Americas |
Where can I find additional details, specifications and documents for a 7-745129-2?
Additional datasheets, footprints and schematics for 7-745129-2 are listed on our Part Details page. You can also find images and similar parts to 7-745129-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-745129-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-745129-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-745129-2 fall under?
The 7-745129-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 7-745129-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-745129-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-745129-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-745129-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 7-745129-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-745129-2 often in real-time on the comparison pages.
What if I can't find stock of 7-745129-2?
You can fill out our help required form which you can use to request a quote for 7-745129-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.