Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.02
|
No stock
|
Buy Now | |
TE Store
from US$3.20
|
587
in stock
|
Buy Now | |
Rapid Electronics
from US$4.13
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
-
|
Buy Now | |
Future Electronics
from US$2.22
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$4.96
|
-
|
Buy Now | |
Boersig
from US$2.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Crimp |
---|---|
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Ferrule |
Shell Size | 5, 1, 2 |
Product Type | Accessory |
SHLDING FERRULE,PLTD,BULK PKG Strain Relief Accessory Type: Shielding Ferrule Compatible With Connector Shell Size: 5 2 1 Packaging Method: Bag Packaging Quantity: 100 Shielding Ferrule 5 Bag | Connector Strain Relief | Part Number: 7-745129-0 | Internal Number: 7-745129-0 | TE Connectivity | TE Store |
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics |
Terminal | Newark Electronics |
HDP-20 Series Shell Size 1/2/5 Crimp Inner Shape Ferrule Accessory | Future Electronics |
Cable Accessories Ferrule Brass Tin | Avnet America |
SHLDING FERRULE, PLTD, BULK PKG, D-Sub Backshells and Clamps | TE Connectivity 7-745129-0 | RS Americas |
TE Connectivity - AMP Backshells & ClampsSHLDING FERRULEPLTD | Distrelec |
Where can I find additional details, specifications and documents for a 7-745129-0?
Additional datasheets, footprints and schematics for 7-745129-0 are listed on our Part Details page. You can also find images and similar parts to 7-745129-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-745129-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-745129-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-745129-0 fall under?
The 7-745129-0 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 7-745129-0 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-745129-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-745129-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-745129-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 7-745129-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-745129-0 often in real-time on the comparison pages.
What if I can't find stock of 7-745129-0?
You can fill out our help required form which you can use to request a quote for 7-745129-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.