Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-6609107-2 |
Prices starting from US$20.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.77
|
7
in stock
|
Buy Now | |
Sager
from US$20.75
|
80
in stock
|
Buy Now | |
Conrad
from US$45.84
|
17
in stock
|
Buy Now | |
element14
from US$25.66
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$39.61
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$50.90
|
7
in stock
|
Buy Now | |
Future Electronics
from US$26.49
|
-
|
Buy Now | |
Avnet America
from US$21.39
|
-
|
Buy Now | |
Boersig
from US$24.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Fuse Options | Dual |
Voltage Selection | Single |
Extender Options | None |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Current Rating | 6A |
Mount Angle | Vertical |
Mount Style | Snap-In |
Filter Type | Power Entry Module |
Filtered | Yes |
Ground Choke Option | No |
Type of Connector | IEC 320/C-14 |
Ground Option | None |
Input Type | IEC |
Switch Type | DPST |
Output Type | .187" FASTON |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 6A DUAL FUSE SNAP IN MOUNT | Sager |
High Design flexibility in a compact housing makes the composition possible of a mains entry module, which corresponds to the individual requirements. Filtering option for general and medical applications. | Conrad |
IEC FILTER, STANDARD, 6A, 250VAC, QC | element14 |
TE Connectivity Interference suppression filter Corcom P-Serie PS0S0DS6B=C1185 | Rapid Electronics |
TE Connectivity PS0S0DS6B C1185 Mains Power Connector 11 | Distrelec |
PS0S0DS6B: DPST 6 A 250 VAC Vertical Power Entry Module Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered M 2 POS 250VAC 6A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 7-6609107-2?
Additional datasheets, footprints and schematics for 7-6609107-2 are listed on our Part Details page. You can also find images and similar parts to 7-6609107-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-6609107-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-6609107-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-6609107-2 fall under?
The 7-6609107-2 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 7-6609107-2 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-6609107-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-6609107-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-6609107-2 have stock available?
Authorised distributors including Sager, Conrad, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 7-6609107-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-6609107-2 often in real-time on the comparison pages.
What if I can't find stock of 7-6609107-2?
You can fill out our help required form which you can use to request a quote for 7-6609107-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.