Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 16WGD3 |
Current Rating | 16A |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .1mA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | .2mA |
Mount Style | Bulkhead |
Input Type | Wire Lead |
Filter Type | Power Line |
Filtered | Yes |
Ground Choke Option | No |
Output Type | Wire Lead |
Operating Temperature Range | -10 – 40°C |
16Wgd3=F8248C |Corcom Te Connectivity 7-6609089-9 | Newark Electronics |
Filter, 16WGD3=F8248C | TE Connectivity 7-6609089-9 | RS Americas |
16WGD3=F8248C Current Rating: 16 A Input Termination Type: Wire Lead Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .1 mA Leakage Current (Max) (250VAC, 50Hz): .2 mA Single Phase Filters & Corcom Wg Series | 16 A Wire Lead .1 mA | Part Number: 7-6609089-9 | Internal Number: 7-6609089-9 | Alias Number: 16WGD3 | TE Connectivity | TE Store |
Power Line Filters 16WGD3=F8248C POWER LINE SP EP | Sager |
AMP7-6609089-9 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7-6609089-9?
Additional datasheets, footprints and schematics for 7-6609089-9 are listed on our Part Details page. You can also find images and similar parts to 7-6609089-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-6609089-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-6609089-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-6609089-9 fall under?
The 7-6609089-9 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 7-6609089-9 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-6609089-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-6609089-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-6609089-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 7-6609089-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-6609089-9 often in real-time on the comparison pages.
What if I can't find stock of 7-6609089-9?
You can fill out our help required form which you can use to request a quote for 7-6609089-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.