7-6437630-3

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-6437630-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-6437630-3
Series Information for 7-6437630-3 - TE Connectivity
  • Status: Active
  • Aliases: AWTA1504
  • Product Code: E437
  • Global Product Line: E31
  • GPL Description: Industrial

Description

AWTA1504 = POWER TOGGLE

Specifications

Seal Type:
Waterproof
Bushing Style:
Unthreaded
Operating Function:
On Off
Configuration (Pole-Throw):
Single Pole - Single Throw
Switch Contact Plating Material:
Silver Alloy
Contact Base Material:
Brass
Toggle Length:
.688in, 17.48mm
Insulation Resistance:
1000MΩ
Dielectric Strength:
1500VAC
UL/CSA Current Rating (250V):
20A
Contact Resistance:
10mΩ
Mounting Type:
Panel
Product Type:
Switch
Switch Type:
Power Toggle
Sealed:
Yes
Toggle Actuation:
Vertical
Toggle Style:
Baton
Termination Type:
.25 x .032 Quick Connect Terminals

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
AWTA1504 = POWER TOGGLE
Newark Electronics
Toggle Switch, A Series, SPDT, Off-On, Panel, 20 A, 250 V
Avnet America
Switch Toggle ON OFF SPST Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk
Avnet Europe
Switch Toggle ON OFF SPST Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk