7-6437630-2

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-6437630-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-6437630-2
Details for TE Store
7-6437630-2
AWTN1504 = POWER TOGGLE Configuration (Pole-Throw):Double Pole - Double Throw
Buy Directly from TE Store (78 in Stock)
$43.8400 per unit
Series Information for 7-6437630-2 - TE Connectivity
  • Status: Active
  • Aliases: AWTN1504
  • Product Code: E437
  • Global Product Line: E31
  • GPL Description: Industrial

Description

AWTN1504 = POWER TOGGLE

Specifications

Seal Type:
Waterproof
Bushing Style:
Unthreaded
Operating Function:
On None On
Configuration (Pole-Throw):
Double Pole - Double Throw
Switch Contact Plating Material:
Silver Alloy
Contact Base Material:
Brass
Toggle Length:
.688in, 17.48mm
Insulation Resistance:
1000MΩ
Dielectric Strength:
1500VAC
UL/CSA Current Rating (250V):
20A
Contact Resistance:
10mΩ
Mounting Type:
Panel
Product Type:
Switch
Switch Type:
Power Toggle
Sealed:
Yes
Toggle Actuation:
Vertical
Toggle Style:
Baton
Termination Type:
.25 x .032 Quick Connect Terminals

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
AWTN1504 = POWER TOGGLE
Newark Electronics
TOGGLE SWITCH, A SERIES, DPDT, ON-ON, PANEL, 20 A, 250 V
Avnet America
Switch Toggle ON ON DPDT Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk
Allied Electronics, Inc
Alcoswitch; AWTN1504 = POWER TOGGLE
Avnet Europe
Switch Toggle ON ON DPDT Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk
TE Store
AWTN1504 = POWER TOGGLE Configuration (Pole-Throw):Double Pole - Double Throw;Sealed:Yes;Contact Base Material:Brass;Switch Contact Plating Material:Silver Alloy;Seal Type:Waterproof Double Pole - Double Throw Brass Silver Alloy | Toggle Switch | Alias Number: AWTN1504 | TE Connectivity
Future Electronics
Switch Toggle ON ON DPDT Round Lever Quick Conn 20A 250VAC 30VDC