Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.96
Retention Post Location | None |
---|---|
Ejector Location | Both Ends |
Ejector Type | Locking |
Center Key | Center |
Number of Rows | 1 |
Number of Positions | 72 |
Module Orientation | Right Angle |
Number of Keys | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Socket Type | Memory Card |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Socket Style | SIMM |
端子の下地めっきの材料 | Nickel |
Stack Height | 6.35mm, .25in |
Center Retention Hole Diameter | .096in, 2.45mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Polarization | Left |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Center Post | With |
Product Type | Socket |
Sealable | No |
Profile | Standard |
Insertion Style | Cam-In |
Termination Post Length | 3.05mm, .12in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
SIMM II,.250H,.050CL,72P,30AU Module Orientation: Right Angle Number of Positions: 72 Operating Temperature Range: -67 – 185 °F Operating Temperature Range: -55 – 85 °C Right Angle 72 | Simm Socket | Part Number: 7-5382487-2 | Internal Number: 7-5382487-2 | TE Connectivity | TE Store |
Memory Socket, Simm, 72 Position | Newark Electronics |
72 Position 0.05 inch Pitch Right Angle Socket Connector Through Hole | Future Electronics |
Conn SIMM Socket SKT 72 POS 2.54mm Solder RA Thru-Hole Tray | Avnet America |
SOCKET, MEMORY, SIMM, 72 POS, 1.27 MM CENTERLINE, 6.35 MM STACK HEIGHT | TE Connectivity 7-5382487-2 | RS Americas |
SIMM II,.250 H,.050CL,72P,30AU | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SIMM Socket |
No. of Contacts | 72Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7-5382487-2?
Additional datasheets, footprints and schematics for 7-5382487-2 are listed on our Part Details page. You can also find images and similar parts to 7-5382487-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-5382487-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-5382487-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-5382487-2 fall under?
The 7-5382487-2 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 7-5382487-2 when available in the SIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-5382487-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-5382487-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-5382487-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 7-5382487-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-5382487-2 often in real-time on the comparison pages.
What if I can't find stock of 7-5382487-2?
You can fill out our help required form which you can use to request a quote for 7-5382487-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.