Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-7-0052956-1,
A23658-000 |
Plating Material | Brass, Tin |
---|---|
Inspection Slot | No |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | 4.17mm, .164in |
Overall Length | .872in, 22.149mm |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
Terminal, Pg Spr Spd 16-14 8 | TE Connectivity 7-52956-1 | RS Americas |
Spring Spade Terminal 14-16AWG 22.15mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 7-52956-1?
Additional datasheets, footprints and schematics for 7-52956-1 are listed on our Part Details page. You can also find images and similar parts to 7-52956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-52956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-52956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-52956-1 fall under?
The 7-52956-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 7-52956-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-52956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-52956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-52956-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 7-52956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-52956-1 often in real-time on the comparison pages.
What if I can't find stock of 7-52956-1?
You can fill out our help required form which you can use to request a quote for 7-52956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.