Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-7-0052935-1,
297168-000 |
Insulation Sleeve Color | Blue |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Overall Length | 20.3mm, .799in |
Stud Diameter | .14in, 3.56mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | SPADE-028 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 7-52935-1 | Internal Number: 7-52935-1 | Alias Number: 297168-000 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE | Farnell |
Terminal,pidg Spr Spd 16-14 6 |Amp Te Connectivity 7-52935-1 | Newark Electronics |
Spring Spade Terminal 14-16AWG 20.29mm 6.35mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 7-52935-1?
Additional datasheets, footprints and schematics for 7-52935-1 are listed on our Part Details page. You can also find images and similar parts to 7-52935-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-52935-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-52935-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-52935-1 fall under?
The 7-52935-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 7-52935-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-52935-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-52935-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-52935-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 7-52935-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-52935-1 often in real-time on the comparison pages.
What if I can't find stock of 7-52935-1?
You can fill out our help required form which you can use to request a quote for 7-52935-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.