Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1131489,
4-16211-9818 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
22,278
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
20,594
in stock
|
Buy Now | |
element14
from US$0.17
|
20,564
in stock
|
Buy Now | |
Farnell
from US$0.17
|
20,564
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
16,298
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
11,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
11,850
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
11,850
in stock
|
Buy Now | |
TE Store
from US$0.23
|
6,401
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
3,713
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,339
in stock
|
Buy Now | |
Conrad
from US$0.33
|
139
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
100
in stock
|
Buy Now | |
Boersig
from US$0.18
|
29
in stock
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 254 – 404CMA, 26 – 24AWG, .13 – .2mm² |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in, .125in, 3.18mm |
Overall Length | 18.7mm, .735in |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Purple |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Wire Stop | Yes |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 ULTRA FAST REC 26-22 TPBR | Heilind Electronics |
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.11" X 0.02" Rohs Compliant: Yes |Amp Te Connectivity 7-520366-2 | Newark Electronics |
TERMINAL FEMALE DISCONNECT 3.18MM VIOLET | element14 |
Quick Disconnect Terminal 22-26AWG RCP 18.66mm 6.98mm Tin Loose Piece | Avnet America |
TE 7-520366-2 110/125 Crimp Receptacle Ultra-Fast Insulated .5mm 26-24AWG Purple | Rapid Electronics |
TE Connectivity - AMP Ultra-Fast 110 ASY REC TPBR LP 0.2mm2 | Distrelec |
ULTRAFAST 110 ASSY REC 26-22 TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 22 AWG Wire Size: .13 – .2 mm² Wire Size: 254 – 404 CMA Mating Tab Width: 2.8 mm 3.18 mm Receptacle 26 – 22 AWG .13 – .2 mm² 254 – 404 CMA | Quick Disconnect | Part Number: 7-520366-2 | Internal Number: 7-520366-2 | Alias Number: 1131489 | TE Connectivity | TE Store |
110 ULTRA FAST REC 26-22 TPBR | TTI Europe |
Terminal Receptacle, 22AWG, 600V, Female, Crimp, Straight, Insulated, 110 Series | TE Connectivity 7-520366-2 | RS Americas |
The fully insulated ultra fast FASTON Plug-in and flat plug offer the advantages of a fully protected contact and head of the sliding. User-friendly design allows for easy insertion. In addition, electrical short circuits due to exposed cables yourself in devices with high contact density is excluded.This text is machine translated. | Conrad |
Faston Ultra-Fast (110) AWG 26-32 Fully Insulated Straight Receptacle | Future Electronics |
Terminals ULTRA-FAST RECEPT | Sager |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 3.18mm x 0.51mm |
Tab Size - Imperial | 0.125" x 0.02" |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Insulator Colour | Violet |
Conductor Area CSA | 0.32mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 7-520366-2?
Additional datasheets, footprints and schematics for 7-520366-2 are listed on our Part Details page. You can also find images and similar parts to 7-520366-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-520366-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-520366-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-520366-2 fall under?
The 7-520366-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 7-520366-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-520366-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-520366-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-520366-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 7-520366-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-520366-2 often in real-time on the comparison pages.
What if I can't find stock of 7-520366-2?
You can fill out our help required form which you can use to request a quote for 7-520366-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.