Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
1,640
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
47,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
43,871
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
43,871
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
43,871
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
43,871
in stock
|
Buy Now | |
TE Store
from US$0.20
|
33,027
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
9,450
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
9,000
in stock
|
Buy Now | |
element14
from US$0.19
|
1,640
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Overall Length | 18.7mm, .735in |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Wire Size | .13 – .2mm², 254 – 404CMA, 26 – 24AWG |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | 3.18mm, 2.8mm, .125in, .11in |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Purple |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 ULTRA-FAST RCPT 26-22 TPBR | Heilind Electronics |
110 Ultra-Fast Rcpt 26-22 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 7-520365-2 | Newark Electronics |
TE Connectivity - AMP Ultra-Fast 110 ASY REC TPBR 0.2mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 2.8MMX0.51MM | Farnell |
ULTRA-FAST .110/.125 ASY REC 26-22 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 24 AWG Wire Size: .13 – .2 mm² Wire Size: 254 – 404 CMA Mating Tab Width: 3.18 mm 2.8 mm Receptacle 26 – 24 AWG .13 – .2 mm² 254 – 404 CMA | Quick Disconnect | Part Number: 7-520365-2 | Internal Number: 7-520365-2 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 2.8MM, 26-22AWG | element14 |
Quick Disconnect Terminal 22-26AWG RCP 18.66mm 6.98mm Tin Strip | Avnet America |
ULTRA-FAST STRIP, 110 ULTRA FAST REC 26-22TPBR | TE Connectivity 7-520365-2 | RS Americas |
110 ULTRA-FAST RCPT 26-22 TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 7-520365-2?
Additional datasheets, footprints and schematics for 7-520365-2 are listed on our Part Details page. You can also find images and similar parts to 7-520365-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-520365-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-520365-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-520365-2 fall under?
The 7-520365-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 7-520365-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-520365-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-520365-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-520365-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 7-520365-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-520365-2 often in real-time on the comparison pages.
What if I can't find stock of 7-520365-2?
You can fill out our help required form which you can use to request a quote for 7-520365-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.