7-361512-9

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-361512-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-361512-9
Series Information for 7-361512-9 - TE Connectivity
  • Status: Active
  • Product Code: X270
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

RNF-100-1-CL-STK

Specifications

Flexibility:
Flexible
Color:
Clear
Recovered Wall Thickness (Max):
.89mm
Expanded Inside Diameter (Min):
25.4mm
Recovered Inside Diameter (Max):
12.7mm
CSA Certified:
Yes
UL Rating:
Yes
Mechanical Resistance:
Abrasion Resistant
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Product Availability:
ANZPAC
Component Design:
Heat Shrink
Shrink Ratio:
< 2:1
Material System:
Polyolefin
Product Type:
Heat Shrink Tubing
Technology:
Heat Shrink
Wall Style (Excluding Adhesive):
Single
Chemical Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability