Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 3.5A |
Accepts Contact Style | Socket |
Voltage | 400VAC, 400VDC |
Centerline (Pitch) | .098mm, 2.5in |
Housing Color | White |
Sealable | Yes |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a 7-2834182-2?
Additional datasheets, footprints and schematics for 7-2834182-2 are listed on our Part Details page. You can also find images and similar parts to 7-2834182-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-2834182-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2834182-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-2834182-2 fall under?
The 7-2834182-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-2834182-2 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2834182-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-2834182-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-2834182-2 have stock available?
Authorised distributors including Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 7-2834182-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-2834182-2 often in real-time on the comparison pages.
What if I can't find stock of 7-2834182-2?
You can fill out our help required form which you can use to request a quote for 7-2834182-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.