Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.55
Number of Positions | 168 |
---|---|
PCB Mount Orientation | Straddle Mount |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.1A |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Centerline (Pitch) | .023in, .6mm |
Industry Standard | OCP NIC 3.0, Gen-Z |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sliver Family | SFF-TA-1002 |
Product Type | Connector |
Connector Type | Card-Edge |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shell | Without |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Assy Straddle Mount 168P 093 Sliver 2.0 Rohs Compliant: Yes |Te Connectivity 7-2340321-1 | Newark Electronics |
STRADDLE MOUNT 168P 093 2.0 | Future Electronics |
Connector Card Edge Receptacle 168 Position Straddle Surface Mount | Avnet America |
Connector, Straddle Mount, 168P 093 Sliver 2.0 | TE Connectivity 7-2340321-1 | RS Americas |
Special Order: ASSY STRADDLE MOUNT 168P 093 SLIVER 2.0 Internal I/O Connector Type: Sliver for SFF-TA-1002 Connector Mates With: PCB Edge Card PCB Mount Orientation: Straddle Mount Industry Standard: OCP NIC 3.0 Gen-Z Number of Positions: 168 Sliver for SFF-TA-1002 PCB Edge Card Straddle Mount OCP NIC 3.0 | Internal I/o Connector | Part Number: 7-2340321-1 | Internal Number: 7-2340321-1 | TE Connectivity | TE Store |
CARD EDGE CONN, DUAL SIDE, 168 POS | Farnell |
Where can I find additional details, specifications and documents for a 7-2340321-1?
Additional datasheets, footprints and schematics for 7-2340321-1 are listed on our Part Details page. You can also find images and similar parts to 7-2340321-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-2340321-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2340321-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-2340321-1 fall under?
The 7-2340321-1 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-2340321-1 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2340321-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-2340321-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-2340321-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 7-2340321-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-2340321-1 often in real-time on the comparison pages.
What if I can't find stock of 7-2340321-1?
You can fill out our help required form which you can use to request a quote for 7-2340321-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.