Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-2319848-5 |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Switches | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 2 |
Solder Tail Contact Plating | Gold Flash over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Shunt Type | DIP |
Length | 4.98mm, .196in |
Height | .136in, 3.45mm |
Voltage Rating | 24VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 900 |
Product Type | Switch |
Sealed | Yes |
Switch Type | DIP Switch |
Operating Temperature Range | -20 – 85°C |
DIP Switch End Stackable Recessed Actuator SPST 2 Position 25mA 24 VDC 4-Pin Surface Mount T/R | Avnet America |
DIP Switches / SIP Switches END STACK DIP2PJRECESSSEALT&R | Sager |
Where can I find additional details, specifications and documents for a 7-2319848-5?
Additional datasheets, footprints and schematics for 7-2319848-5 are listed on our Part Details page. You can also find images and similar parts to 7-2319848-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-2319848-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2319848-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-2319848-5 fall under?
The 7-2319848-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 7-2319848-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2319848-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-2319848-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-2319848-5 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 7-2319848-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-2319848-5 often in real-time on the comparison pages.
What if I can't find stock of 7-2319848-5?
You can fill out our help required form which you can use to request a quote for 7-2319848-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.