7-2301994-5 Modular Jacks & Plugs by TE Connectivity

RJ45 JACK INT.MAG. 1GB 1X1 INV.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

PCB Ground Tab Location .12in, 3.05mm
LED Color (Bottom Right) None
Shield Material Brass
Connector Profile Standard
Modular Jack Latch Orientation Inverted - Latch Up
Insulator Material LCP
Shield Plating Finish Matte
LED Color (Top Left) None
LED Color (Bottom Left) None
LED Color (Top Right) None
Shield Plating Material Nickel
Number of Positions 8
Number of Loaded Positions 8
Number of Panel Ground Tabs 6
PCB Mount Orientation Right Angle
Port Configuration Single Port
Number of PCB Ground Tabs 2
Keyed No
Port Matrix Configuration 1 x 1
Connector Contact Density Standard
Panel Ground Location Top and Side
Status Indicator None
Contact Mating Area Plating Material Gold over Nickel
Contact Mating Area Plating Material Thickness 30µin, .76µm
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Base Material Copper Alloy
PCB Termination Area Plating Finish Matte
Connector Height .543in, 13.8mm
コネクタの高さ 13.8mm
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
Mating Entry Location Side
Performance Category Cat 5e
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Boardlock
Boardlock Material LCP
Shielded Yes
Shield Panel Ground Type Shield has bottom panel grounds.
Packaging Quantity 50
実装方法 Tray
Packaging Method Tray
Connector & Contact Terminates To Printed Circuit Board
Modular Jack & Plug Interface Type RJ45 with Integrated Magnetics
Modular Connector Style Jack
Grounding Options PCB and Panel Ground
Sealable No
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Connectors & Connector Components Type Connector
Data Rate 1000Mb/s
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 185°F, -40 – 85°C
Housing Material Temperature 260



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-2301994-5?

Additional datasheets, footprints and schematics for 7-2301994-5 are listed on our Part Details page. You can also find images and similar parts to 7-2301994-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-2301994-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2301994-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-2301994-5 fall under?

The 7-2301994-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 7-2301994-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2301994-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-2301994-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-2301994-5 have stock available?

There is no stock from authorised distributors for 7-2301994-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-2301994-5 often in real-time on the comparison pages.

What if I can't find stock of 7-2301994-5?

You can fill out our help required form which you can use to request a quote for 7-2301994-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay