7-2301994-2

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-2301994-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-2301994-2
Series Information for 7-2301994-2 - TE Connectivity
  • Status: Active
  • Product Code: K842
  • Global Product Line: Z16
  • GPL Description: Industrial

Description

RJ45 JACK INT.MAG. 1GB 1X1

Specifications

LED Color (Bottom Right):
None
PCB Ground Tab Location:
3.05mm, .12in
Modular Jack Latch Orientation:
Standard - Latch Down
Connector Profile:
Standard
LED Color (Top Right):
None
Shield Plating Finish:
Matte
Shield Plating Material:
Nickel
Insulator Material:
LCP
LED Color (Bottom Left):
None
LED Color (Top Left):
None
Shield Material:
Brass
Number of Panel Ground Tabs:
6
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Status Indicator:
None
Connector Contact Density:
Standard
Number of PCB Ground Tabs:
2
Number of Loaded Positions:
8
Panel Ground Location:
Top and Side
Port Matrix Configuration:
1 x 1
Keyed:
No
Number of Positions:
8
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Copper Alloy
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material Thickness:
30µin, .76µm
Contact Mating Area Plating Material:
Gold over Nickel
Contact Underplating Material:
Nickel
PCB Termination Area Plating Finish:
Matte
Connector Height:
.537in, 13.63mm
コネクタの高さ:
13.63mm
Mating Entry Location:
Side
Housing Color:
Black
Housing Material:
LCP (Liquid Crystal Polymer)
Performance Category:
Cat 5e
UL Flammability Rating:
UL 94V-0
PCB Mount Retention Type:
Boardlock
Boardlock Material:
LCP
Shielded:
Yes
Shield Panel Ground Type:
Shield has bottom panel grounds.
Packaging Method:
Tray
実装方法:
Tray
Packaging Quantity:
50
Modular Jack & Plug Interface Type:
RJ45 with Integrated Magnetics
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Jack
Grounding Options:
PCB and Panel Ground
Sealable:
No
Data Rate:
1000Mb/s
Termination Method to Printed Circuit Board:
Through Hole - Solder
Housing Material Temperature:
260
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
Connector RJ45 Receptacle 10 Position Right Angle Through Hole 1 Port Tray