Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$41.88
|
398
in stock
|
Buy Now | |
Rapid Electronics
from US$46.79
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$39.40
|
398
in stock
|
Buy Now | |
Farnell
from US$49.27
|
319
in stock
|
Buy Now | |
Future Electronics
from US$31.99
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$39.12
|
-
|
Buy Now | |
RS Americas
from US$49.41
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Material | Copper Alloy |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Number of Loaded Positions | 8 |
Status Indicator | None |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Wiring Pattern | T568A/T568B |
Number of Positions | 8 |
Connector Product Type | Connector Kit |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Cable Diameter Range | 5.5 – 8mm |
Solid Wire Size | 22 – 26AWG |
Stranded Wire Size | 22 – 26AWG |
Wire Size | 22 – 26AWG |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e, Cat 6A |
Shielded | Yes |
実装方法 | Blister |
Packaging Method | Blister |
Packaging Quantity | 1 |
Modular Connector Style | Plug and Jack |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Housing Material Temperature | Standard |
VARIANT 14 COUPLERRJ45.CAT5E.8P.180DEG | Rapid Electronics |
TE Connectivity VARIANT 14 COUPLER | Distrelec |
VARIANT 14 COUPLER | Farnell |
VARIANT 14 Metal Coupler Plug RJ45 CAT5E 8 Position 180 Degree | Future Electronics |
Metal Coupler Plug RJ45 CAT 5e | Heilind Electronics |
Variant 14 Couplerrj45.cat5E.8P.180Deg |Amp Te Connectivity 7-2120875-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Plug |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Jack |
Convert To Positions | 8Positions |
Product Range | - |
Where can I find additional details, specifications and documents for a 7-2120875-1?
Additional datasheets, footprints and schematics for 7-2120875-1 are listed on our Part Details page. You can also find images and similar parts to 7-2120875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-2120875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2120875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-2120875-1 fall under?
The 7-2120875-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-2120875-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2120875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-2120875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-2120875-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 7-2120875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-2120875-1 often in real-time on the comparison pages.
What if I can't find stock of 7-2120875-1?
You can fill out our help required form which you can use to request a quote for 7-2120875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.