7-1985836-5

Fiber Optics

> Fiber Optic Cable Assemblies

> Rugged Fiber Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-1985836-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-1985836-5
Series Information for 7-1985836-5 - TE Connectivity
  • Status: Active
  • Product Code: L286
  • Global Product Line: Z77
  • GPL Description: Data and Devices

Description

FOMM62 ODC LEAD 5.5 2PLUG-LC/DPX 75.0M

Specifications

Connector Color (End A):
Beige
Boot Color (Left):
Beige
Connector Color (End B):
Beige
Boot Color (Right):
Beige
Boot Type (Left):
Bend Limiting
Boot Type (Right):
Bend Limiting
Cable Jacket Color:
Black
Cable Buffering:
Buffered
Exit Angle to Exit Angle:
180° to 180°
Number of Fibers:
2
Fiber Diameter:
62.5/125µm
Outside Cable Diameter:
5.5mm, .216in
Cable Assembly Length:
75m
Connector Type (End A):
ODC
Connector Style (End A):
Plug
Product Type:
Cable Assembly
Cable Assembly Type:
2 Plug to LC Duplex
Connector Style (End B):
Duplex
Cable Type:
Fiber Optic Cable (FOCAB) ODC
Connector Type (End B):
LC
Mode:
Multimode

Compatibility

  • Lead free solder process: Not applicable for solder process capability