Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
UL Flammability Rating | UL 94V-0 |
---|---|
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
New Gi Conn2.5 Tpa 7P Black |Amp Te Connectivity 7-1971794-1 | Newark Electronics |
TE Connectivity NEW GI CONN2.5 TPA 7P BLACK Headers & Wi | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Where can I find additional details, specifications and documents for a 7-1971794-1?
Additional datasheets, footprints and schematics for 7-1971794-1 are listed on our Part Details page. You can also find images and similar parts to 7-1971794-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1971794-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1971794-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1971794-1 fall under?
The 7-1971794-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 7-1971794-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1971794-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1971794-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1971794-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1971794-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1971794-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1971794-1?
You can fill out our help required form which you can use to request a quote for 7-1971794-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.