Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.06
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Preloaded | No |
Number of Cavities | 7 |
Number of Rows | 1 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Contact Type | Socket |
Height | 10.4mm, .409in |
Length | 18.2mm, .716in |
Width | .231in, 5.88mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 66 GF |
Housing Color | Black |
Circuit Identification Feature | Without |
UL File Number | E28476 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Contact Retention | Without |
For Use With | Header |
Assembly Integration Feature | Without |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 900 |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Plug |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 7-1971793-5?
Additional datasheets, footprints and schematics for 7-1971793-5 are listed on our Part Details page. You can also find images and similar parts to 7-1971793-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1971793-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1971793-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1971793-5 fall under?
The 7-1971793-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-1971793-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1971793-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1971793-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1971793-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 7-1971793-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1971793-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1971793-5?
You can fill out our help required form which you can use to request a quote for 7-1971793-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.