7-1904137-6

Relays, Contactors & Switches

> Contactors

> Automotive Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-1904137-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-1904137-6
Series Information for 7-1904137-6 - TE Connectivity
  • Status: Active
  • Aliases: V23720-A0102-B001
  • Product Code: J526
  • Global Product Line: P15
  • GPL Description: Automotive

Description

V23720A0102B001-EV-CBOX

Specifications

Product Weight:
19.7oz, 560g
Contact Arrangement:
1 form X (NO, DM)
Contact Base Material:
Ag Alloy
Terminal Type:
Plug (Coil), Screw Terminals
Contact Current Class:
201 – 500A
Product Width:
96.4mm, 3.795in
Product Length:
3.37in, 85.5mm
Height Class (Mechanical):
40 – 50mm
Product Height:
49.8mm, 1.96in
Contact Switching Voltage (Max):
900VDC
Contact Limiting Breaking Current:
700A
Insulation Initial Dielectric Between Coil & Contact Class:
4001 – 6000V
Contact Limiting Making Current:
250A
Insulation Initial Dielectric Between Open Contacts:
4000Vrms
Rated Voltage:
800VDC
Coil Resistance:
2.6 – 26Ω
Coil Power Rating Economized (Min):
620mW
Rated Coil Voltage:
12VDC
Insulation Initial Dielectric Between Contacts & Coil:
4000Vrms
Coil Magnetic System:
Monostable, DC
Coil Suppress:
Internal Coil Switch
Mounting Type:
Screw
Mounting Brackets:
Without
Relay Type:
EVC 250 Main Contactor
Environmental Ambient Temperature Class:
-40 – 85°C
Environmental Category of Protection:
RTI
Environmental Ambient Temperature (Max):
85°C, 185°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet Europe
Contactor SPDT-NO 12VDC 1-Pole