Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .024in, .62mm |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Mating Area Length | 7.44mm, .293in |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Orientation | Straight |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Configuration | Bandolier Square Post |
Overall Contact Length | .54in, 13.72mm |
Wire Insulation Support | Without |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 7.44mm, .293in |
Termination Method to Wire & Cable | Solder |
Where can I find additional details, specifications and documents for a 7-1825148-4?
Additional datasheets, footprints and schematics for 7-1825148-4 are listed on our Part Details page. You can also find images and similar parts to 7-1825148-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1825148-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1825148-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1825148-4 fall under?
The 7-1825148-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 7-1825148-4 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1825148-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1825148-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1825148-4 have stock available?
There is no stock from authorised distributors for 7-1825148-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1825148-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1825148-4?
You can fill out our help required form which you can use to request a quote for 7-1825148-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.