Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
451,027
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
281,307
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
169,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,710
in stock
|
Buy Now | |
element14
from US$0.25
|
2,230
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,230
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter (Max) | 8.36mm² |
Length | 1.582in, 40.2mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | None |
Mounting Style | Free Hanging |
For Use With | FASTON Terminals |
Comment | Slide on from front. |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Housing Type | Receptacle Housing |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Product Type | Insulation Boot |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE Connectivity 250 FASTON BOOT FLAG REC. 1P BLACK Termi | Distrelec |
Connector Housing, Rcpt, 1Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 1POS | element14 |
Insulation Sleeve 6.35mm Flag Black | RS |
Connector Accessories Insulation Boot 1 POS Polyamide 6.6 Black Loose Piece | Avnet America |
Insulation Sleeve 6.35mm Flag Black | TE Connectivity 7-180984-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7-180984-5?
Additional datasheets, footprints and schematics for 7-180984-5 are listed on our Part Details page. You can also find images and similar parts to 7-180984-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-180984-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-180984-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-180984-5 fall under?
The 7-180984-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-180984-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-180984-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-180984-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-180984-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 7-180984-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-180984-5 often in real-time on the comparison pages.
What if I can't find stock of 7-180984-5?
You can fill out our help required form which you can use to request a quote for 7-180984-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.