7-1768046-7

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-1768046-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-1768046-7
Series Information for 7-1768046-7 - TE Connectivity
  • Status: Active
  • Aliases: STD17Y-H, F96380-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD17Y-H

Specifications

Marker Style:
Snap-On
Marker Size:
STD 17
Compatible Cable Diameter:
.335 – .452in, 8.5 – 11.5mm
Printed Marking Color:
Black
Packaging Method:
Box
Packaging Quantity:
50
Marker Cut:
Straight
Printed Marking:
H

Compatibility

  • Compatible Parts: 3-1768046-0
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability