Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD05Y-S,
F79761-000 |
Marker Material | Polyoxymethylene |
---|---|
Marker Style | Snap-On |
Marker Size | STD 05 |
Marker Color | Yellow |
Compatible Cable Diameter | .091 – .118in, 2.3 – 3mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | S |
Marker Cut | Straight |
STD05Y-S Marker Style: Snap-On Marker Size: STD 05 Compatible Cable Diameter Range: 2.3 – 3 mm Compatible Cable Diameter Range: .091 – .118 in Primary Product Color: Yellow Snap-On STD 05 2.3 – 3 mm .091 – .118" | Std Snap-On Marker | Part Number: 7-1768043-6 | Internal Number: 7-1768043-6 | Alias Number: F79761-000 | Yellow | TE Connectivity | TE Store |
Snap-On Cable Marker with Applicator Pre-Printed "S" Black | Avnet America |
Wire Labels & Markers STD05Y-S | Sager |
Where can I find additional details, specifications and documents for a 7-1768043-6?
Additional datasheets, footprints and schematics for 7-1768043-6 are listed on our Part Details page. You can also find images and similar parts to 7-1768043-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1768043-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1768043-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1768043-6 fall under?
The 7-1768043-6 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 7-1768043-6 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1768043-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1768043-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1768043-6 have stock available?
Authorised distributors including TE Store, Avnet America, TTI Europe and Sager have stock available or on a lead time for 7-1768043-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1768043-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1768043-6?
You can fill out our help required form which you can use to request a quote for 7-1768043-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.