Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD02Y-EARTH,
C56284-000 |
Prices starting from US$0.0326
Marker Color | Yellow |
---|---|
Marker Material | Polyoxymethylene |
Marker Style | Snap-On |
Marker Size | STD 02 |
Compatible Cable Diameter | .055 – .071in, 1.4 – 1.8mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | Earth |
Marker Cut | Straight |
Wire Labels&Markers STD02Y-EARTH | Rapid Electronics |
Std02Y-Earth |Amp Te Connectivity 7-1768041-9 | Newark Electronics |
TE Connectivity STD02Y-EARTH Wire Labels & Markers STD02 | Distrelec |
Wire Labels & Markers STD02Y-EARTH | Sager |
Where can I find additional details, specifications and documents for a 7-1768041-9?
Additional datasheets, footprints and schematics for 7-1768041-9 are listed on our Part Details page. You can also find images and similar parts to 7-1768041-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1768041-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1768041-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1768041-9 fall under?
The 7-1768041-9 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 7-1768041-9 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1768041-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1768041-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1768041-9 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 7-1768041-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1768041-9 often in real-time on the comparison pages.
What if I can't find stock of 7-1768041-9?
You can fill out our help required form which you can use to request a quote for 7-1768041-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.