Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD02Y-B,
A12999-000 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
2,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
2,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,150
in stock
|
Buy Now | |
Avnet America
from US$0.0463
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now |
Marker Material | Polyoxymethylene |
---|---|
Marker Color | Yellow |
Marker Style | Snap-On |
Marker Size | STD 02 |
Compatible Cable Diameter | .055 – .071in, 1.4 – 1.8mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | B |
Marker Cut | Straight |
Wire Labels & Markers Std02Y-B |Amp Te Connectivity 7-1768041-0 | Newark Electronics |
Wire Labels&Markers STD02Y-B | Rapid Electronics |
TE Connectivity STD02Y-B Wire Labels & Markers STD02Y-B | Distrelec |
Special Order: STD02Y-B Marker Style: Snap-On Marker Size: STD 02 Compatible Cable Diameter Range: 1.4 – 1.8 mm Compatible Cable Diameter Range: .055 – .071 in Primary Product Color: Yellow Snap-On STD 02 1.4 – 1.8 mm .055 – .071" | Std Snap-On Marker | Part Number: 7-1768041-0 | Internal Number: 7-1768041-0 | Alias Number: A12999-000 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers STD02Y-B | Sager |
Where can I find additional details, specifications and documents for a 7-1768041-0?
Additional datasheets, footprints and schematics for 7-1768041-0 are listed on our Part Details page. You can also find images and similar parts to 7-1768041-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1768041-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1768041-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1768041-0 fall under?
The 7-1768041-0 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 7-1768041-0 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1768041-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1768041-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1768041-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-1768041-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1768041-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1768041-0?
You can fill out our help required form which you can use to request a quote for 7-1768041-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.