Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1768033-0,
D16509-000 |
Label Color | Yellow |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Sheet |
実装方法 | Sheet |
Label Style | Die-Cut |
Label Height | .512in, 13mm |
Label Material | Polyester |
Number of Labels Across | 10 |
Label Thickness | 80Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Label Self Adhesive Yellow Polyester Sheet | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7-1768033-0?
Additional datasheets, footprints and schematics for 7-1768033-0 are listed on our Part Details page. You can also find images and similar parts to 7-1768033-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1768033-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1768033-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1768033-0 fall under?
The 7-1768033-0 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 7-1768033-0 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1768033-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1768033-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1768033-0 have stock available?
Authorised distributors including Boersig and Avnet Abacus have stock available or on a lead time for 7-1768033-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1768033-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1768033-0?
You can fill out our help required form which you can use to request a quote for 7-1768033-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.