Prices starting from US$4.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$5.07 |
7,304
|
Buy Now | |
Newark Electronics | US$7.87 |
7,304
|
Buy Now | |
Rapid Electronics | US$5.25 |
7,304
|
Buy Now | |
Chip One Stop | US$5.23 |
7,304
|
Buy Now | |
Farnell | US$8.46 |
5,850
|
Buy Now | |
TE Store | US$6.41 |
1,175
|
Buy Now | |
Future Electronics | US$4.25 |
-
|
Buy Now | |
Avnet America | US$4.90 |
-
|
Buy Now | |
RS Americas | US$7.19 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Weight | 5.4g, .19oz |
---|---|
Ejector | Without |
PCB Mount Orientation | Straddle Mount |
Number of Positions | 98 |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Thickness (Accepted) | 1.57mm, .062in |
コネクタの高さ | 10mm |
Connector Height | .394in, 10mm |
Connector Width | .346in, 8.8mm |
Connector Length | 2.205in, 56mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | PA 9T GF |
Housing Color | Black |
Bus Type | PCI Express |
PCI Generation | II & III |
PCB Mount Retention Type | Kinked |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .16in, 3.93mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Pci Express/Pci Conn Pci Exp Straddle 98P Blk 30U |Amp Te Connectivity 7-1734857-5 | Newark Electronics |
PCI Express/PCI Conn PCI EXP STRADDLE 98P BLK 30U | Rapid Electronics |
TE Connectivity - AMP Connector PCI EXP STRADDLE 98P BLK 30u" | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 98 POS, TH | Farnell |
PCI EXP STRADDLE 98P BLK 30u Connector System: Board-to-Board Number of Positions: 98 PCI Generation: 2 & 3 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Board-to-Board 98 2 & 3 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 7-1734857-5 | Internal Number: 7-1734857-5 | .039" | TE Connectivity | TE Store |
PCI EXP STRADDLE 98P BLK 30u | Future Electronics |
Conn PCI Express Card SKT 98 POS 1mm Solder ST Edge Mount Tray | Avnet America |
PCI EXP STRADDLE 98P BLK 30uInch, PCI and PCI Express Connectors | TE Connectivity 7-1734857-5 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1734857-5?
Additional datasheets, footprints and schematics for 7-1734857-5 are listed on our Part Details page. You can also find images and similar parts to 7-1734857-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1734857-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1734857-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1734857-5 fall under?
The 7-1734857-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1734857-5 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1734857-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1734857-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1734857-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1734857-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1734857-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1734857-5?
You can fill out our help required form which you can use to request a quote for 7-1734857-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.