Options for Price Comparison
Distributor Statistics for 7-1734774-9
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 7-1734774-9
Details for 7-1734774-9 by TE Connectivity
Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors
PCI EXP 2.3L 64 POS WHT 15u"
7-1734774-9 image

7-1734774-9 by TE Connectivity

PCI EXP 2.3L 64 POS WHT 15u"
Part Information
7-1734774-9 image
Wave solder capable to 265°C
Status: Active
Product Code: K370
Global Product Line: 144
GPL Description: Data and Devices
Specifications
Product Weight:
3.9g, .138oz
Ejector:
Without
Number of Positions:
64
Number of PCB Mount Retention Features:
2
PCB Mount Orientation:
Vertical
PCB Contact Termination Area Plating Material:
Tin
PCB Contact Termination Area Plating Material Thickness:
2.54µm
Contact Mating Area Plating Material Thickness:
15µin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Finish:
Matte
Connector Length:
1.535in, 39mm
Connector Width:
8.8mm, .346in
コネクタの高さ:
10mm
Connector Height:
.394in, 10mm
PCB Thickness (Recommended):
.063in, 1.6mm
PCB Thickness (Accepted):
.062in, 1.57mm
Operating Voltage:
50VAC
Housing Color:
White
Housing Material:
PA 46
Centerline (Pitch):
.039in, 1mm
PCI Generation:
II
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
実装方法:
Tray, Box & Tray
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
60
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Post & Tail Length:
2.3mm, .091in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F
Alternate Descriptions
PCI EXP 2.3L 64 POS WHT 15U Avnet America