Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 5.5g, .194oz |
---|---|
Number of PCB Mount Retention Features | 2 |
Ejector | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 98 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | 10mm, .394in |
PCB Thickness (Recommended) | .094in, 2.39mm |
PCB Thickness (Accepted) | .062in, 1.57mm |
Connector Length | 2.205in, 56mm |
Connector Width | .346in, 8.8mm |
コネクタの高さ | 10mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Housing Material | PA 46 |
PCI Generation | II |
Bus Type | PCI Express |
Connector Mounting Type | Board Mount |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PCI EXP 3.1L 98 POS BLK 30u Connector System: Cable-to-Board Number of Positions: 98 PCI Generation: 2 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Cable-to-Board 98 2 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 7-1734774-1 | Internal Number: 7-1734774-1 | .039" | TE Connectivity | TE Store |
PCI EXP 3.1L 98 POS BLK 30U" | Avnet America |
Where can I find additional details, specifications and documents for a 7-1734774-1?
Additional datasheets, footprints and schematics for 7-1734774-1 are listed on our Part Details page. You can also find images and similar parts to 7-1734774-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1734774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1734774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1734774-1 fall under?
The 7-1734774-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1734774-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1734774-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1734774-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1734774-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 7-1734774-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1734774-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1734774-1?
You can fill out our help required form which you can use to request a quote for 7-1734774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.