Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1618376-0 |
Pole Configuration | 1 |
---|---|
Contact Arrangement | 1 Form X, SPST-NO-DM |
Contact Current Rating | 200A |
Wire Size | 24 – 14AWG, .20 – 2.08mm² |
Contact Switching Voltage (Max) | 48VDC |
Coil Voltage (Max) | 12VDC |
Coil Voltage Rating | 9.6 – 13.2VDC |
Actuating System | DC |
Coil Resistance | 36Ω |
Mounting Type | Bottom |
Packaging Method | Individual |
Product Type | Contactor |
Contactor Type | High Power |
Model | FLATMAN III |
Product Category | Electromechanical Relays |
Product Classification | Relays - Contactors |
Terminal Configuration | Quick Connect |
Coil Termination | Wire Connector |
Contactors - Electromechanical FM200ABX=RELAY, SPST, FM200ABX | Sager |
Where can I find additional details, specifications and documents for a 7-1618376-0?
Additional datasheets, footprints and schematics for 7-1618376-0 are listed on our Part Details page. You can also find images and similar parts to 7-1618376-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1618376-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1618376-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1618376-0 fall under?
The 7-1618376-0 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 7-1618376-0 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1618376-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1618376-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1618376-0 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 7-1618376-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1618376-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1618376-0?
You can fill out our help required form which you can use to request a quote for 7-1618376-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.