Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1618112-4 |
No distributors results available
Contact Current Rating | 5A |
---|---|
Type of Control | Potentiometer Adjustable |
Contact Arrangement | 1 N.C & 1 N.O |
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
Dimensions (L x W x H) (Approximate) | 88.9 x 98.29 x 76.2mm, 3.5 x 3.87 x 3in |
Input Voltage | 440VAC |
Actuating System | AC |
Mounting Type | Flanged |
Mode of Operation | Adjustable Drop-Out |
Phase | Three |
Product Type | Relay |
Protection Function | Undervoltage |
Time Delay | With |
Relay Type | Protective Relay |
Operating Temperature Range | -20 – 65°C |
Where can I find additional details, specifications and documents for a 7-1618112-4?
Additional datasheets, footprints and schematics for 7-1618112-4 are listed on our Part Details page. You can also find images and similar parts to 7-1618112-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1618112-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1618112-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1618112-4 fall under?
The 7-1618112-4 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1618112-4 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1618112-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1618112-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1618112-4 have stock available?
There is no stock from authorised distributors for 7-1618112-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1618112-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1618112-4?
You can fill out our help required form which you can use to request a quote for 7-1618112-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.