Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1617808-6 |
Prices starting from US$398.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$427.05
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$459.85
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$454.80
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$482.00
|
5
in stock
|
Buy Now | |
Farnell
from US$473.13
|
4
in stock
|
Buy Now | |
Avnet America
from US$398.19
|
-
|
Buy Now | |
Sager
from US$407.19
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Status Indicator | None |
Contact Base Material | Silver Cadmium Oxide |
Type of Control | Fixed |
Delay Time | 10 seconds |
Contact Current Rating | 10A@28VDCA, 115VACA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Dimensions (L x W x H) (Approximate) | 25.79 x 25.79 x 25.4mm, 1.015 x 1.015 x 1in |
Input Voltage | 28VDC |
Actuating System | DC |
Mounting Type | Raised Vertical Flange Mount |
Mode of Operation | Delay on Release |
Repeatability (Max) | ±10% |
Enclosure Type | Hermetic Sealed Metallic |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | Solder Hook Terminal |
Operating Temperature Range | -55 – 125°C |
Time Delay&timing Relays Td229-1002S=Tdfr 10 Sec |Amp Te Connectivity 7-1617808-6 | Newark Electronics |
Time Delay&Timing Relays TD229-1002S=TDFR 10 SEC | Rapid Electronics |
TE Connectivity TD229-1002S TDFR 10 SEC M83726/29-1002S | Distrelec |
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell |
Time Delay & Timing Relays TD229-1002S=TDFR 10 SEC M83726/29-1002S | Sager |
Where can I find additional details, specifications and documents for a 7-1617808-6?
Additional datasheets, footprints and schematics for 7-1617808-6 are listed on our Part Details page. You can also find images and similar parts to 7-1617808-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1617808-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1617808-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1617808-6 fall under?
The 7-1617808-6 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1617808-6 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1617808-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1617808-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1617808-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1617808-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1617808-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1617808-6?
You can fill out our help required form which you can use to request a quote for 7-1617808-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.