Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1617805-1 |
Multiple Timing Ranges | Without |
---|---|
Status Indicator | None |
Contact Base Material | Silver Cadmium Oxide |
Type of Control | Fixed |
Delay Time | 30 seconds |
Contact Current Rating | 10A@28VDCA, 115VACA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Dimensions (L x W x H) (Approximate) | 25.79 x 25.79 x 25.4mm, 1.015 x 1.015 x 1in |
Input Voltage | 28VDC |
Actuating System | DC |
Mounting Type | Raised Vertical Flange Mount |
Mode of Operation | Delay on Release |
Repeatability (Max) | ±10% |
Enclosure Type | Hermetic Sealed Metallic |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | Solder Pin Terminal |
Operating Temperature Range | -55 – 125°C |
TD229-3002P=TDFR 30 SEC M83726 | Heilind Electronics |
Time Delay&timing Relays Td229-3002P=Tdfr 30S |Amp Te Connectivity 7-1617805-1 | Newark Electronics |
TIME DELAY RELAY | Avnet America |
MID RANGE RELAY | TTI Europe |
Time Delay & Timing Relays TD229-3002P=TDFR 30S M83726/29-3002P | Sager |
Where can I find additional details, specifications and documents for a 7-1617805-1?
Additional datasheets, footprints and schematics for 7-1617805-1 are listed on our Part Details page. You can also find images and similar parts to 7-1617805-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1617805-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1617805-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1617805-1 fall under?
The 7-1617805-1 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1617805-1 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1617805-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1617805-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1617805-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 7-1617805-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1617805-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1617805-1?
You can fill out our help required form which you can use to request a quote for 7-1617805-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.