Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1589827-6 |
Prices starting from US$194.57
Preloaded | Yes |
---|---|
Number of Positions | 25 |
Housing Material | Aluminum |
Mounting Hardware | Without |
Product Type | Connector |
Wire Type | Stranded |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Specialized Cables Ssl025Pc2Dc012N Wdualobe |Amp Te Connectivity 7-1589827-6 | Newark Electronics |
Specialized Cables SSL025PC2DC012N Wdualobe | Rapid Electronics |
TE Connectivity SSL025PC2DC012N Wdualobe D-Sub Micro-D Connectors SSL025PC2DC012N Wdualobe | Distrelec |
Dualobe Cable Assembly with 1.0 Captive Jackscrews 1-Row 25-Position Plug 30-AWG 7 Strand Color Coded PTFE Wire 12-Iinch | Avnet America |
Where can I find additional details, specifications and documents for a 7-1589827-6?
Additional datasheets, footprints and schematics for 7-1589827-6 are listed on our Part Details page. You can also find images and similar parts to 7-1589827-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1589827-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1589827-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1589827-6 fall under?
The 7-1589827-6 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1589827-6 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1589827-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1589827-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1589827-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-1589827-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1589827-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1589827-6?
You can fill out our help required form which you can use to request a quote for 7-1589827-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.